CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Yellow; Product Range:-; Cable Length:7ft; Colour:Yellow RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | UTPCH7YLY-ND | 84K4090 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Category 5E Cable Assembly; Lan Category Panduit |
| Application | LAN / Ethernet | LAN / Ethernet |
| Cable Type | Cat 5 | Cat 5 |
| Cable Shielding | No Shielding |