Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH7ORY

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - UTPCH7ORY-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
UTPCH7ORY-ND
Modular/Ethernet Cables (RJ45, RJ11) UTPCH7ORY-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Category 5E Cable Assembly; Connector Type A Panduit - 84K4086 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Connector Type A Panduit
84K4086
Category 5E Cable Assembly; Connector Type A Panduit 84K4086
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Orange; Cable Length:7ft; Colour:Orange; LAN Category:Cat5e RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Orange; Cable Length:7ft; Colour:Orange; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number UTPCH7ORY-ND 84K4086
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Cable Assembly; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
M8/M12 Cable Assemblies - TAD2453A201-006 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 22.97 ft (70 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details