Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH7GRY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16518-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16518-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16518-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Category 5E Cable Assembly; Lan Category Panduit - 84K4084 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Panduit
84K4084
Category 5E Cable Assembly; Lan Category Panduit 84K4084
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:-; Cable Length:7ft; Colour:Green RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Green; Product Range:-; Cable Length:7ft; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16518-ND 84K4084
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Cable Assembly; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details