Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH6Y

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16517-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16517-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16517-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Unshielded

Buy Now Datasheet
Category 5E Cable Assembly; Lan Category Panduit - 84K4079 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Panduit
84K4079
Category 5E Cable Assembly; Lan Category Panduit 84K4079
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:White; Product Range:-; Cable Length:6ft; Colour:Off White RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:White; Product Range:-; Cable Length:6ft; Colour:Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16517-ND 84K4079
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Cable Assembly; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details