Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 5'
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Blue; Product Range:-; Cable Length:5ft; Colour:Blue RoHS Compliant: Yes
CABLE ASSEMBLY MOD 24-4PR STRANDEDCAT5E IP1 T568A/B 5FTPOWERSUM+ BLUE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12954-ND | UTPCH5BUY | 84K4053 | 24272886 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Category 5E Cable Assembly; Lan Category Panduit | Electrical Cable/Wire |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 5 | Cat 5 | ||
| Cable Shielding | No Shielding | No Shielding; Unshielded |