Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTPCH30BUY

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16510-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16510-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16510-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Plug, Cat5E, 30Ft; Lan Category Panduit - 48M5545 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat5E, 30Ft; Lan Category Panduit
48M5545
Patch Cord, Rj45 Plug-Plug, Cat5E, 30Ft; Lan Category Panduit 48M5545
PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 30FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:Blue; Product Range:Pan-Plug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT5E, 30FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9m; Jacket Color:Blue; Product Range:Pan-Plug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16510-ND 48M5545
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Plug, Cat5E, 30Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding
Cable Length 30 ft (91.44 dm) 29.53 ft (90 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers