Panduit Corp. Cable Assemblies - Modular Cables UTPCH30BLY

Description
Win Source Part Number: 965838-UTPCH30BLY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: -3255-UTPCH30BLY,749 8317696 Base Product Number: UTPCH30
Request a Quote Datasheet
Description
Win Source Part Number: 965838-UTPCH30BLY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: -3255-UTPCH30BLY,749 8317696 Base Product Number: UTPCH30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
965838-UTPCH30BLY
Cable Assemblies - Modular Cables 965838-UTPCH30BLY
Win Source Part Number: 965838-UTPCH30BLY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: -3255-UTPCH30BLY,749 8317696 Base Product Number: UTPCH30

Win Source Part Number: 965838-UTPCH30BLY
Category: Cable Assemblies>Modular Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: -3255-UTPCH30BLY,7498317696
Base Product Number: UTPCH30

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - UTPCH30BLY-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
UTPCH30BLY-ND
Modular/Ethernet Cables (RJ45, RJ11) UTPCH30BLY-ND
Modular Cable

Modular Cable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 965838-UTPCH30BLY UTPCH30BLY-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
M8/M12 Cable Assemblies - TAD14847101-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details