Panduit Corp. Modular Cables - UTPCH180VLY UTPCH180VLY

Description
Manufacturer: Panduit Corp Win Source Part Number: 855765-UTPCH180VLY Series: * Features: Modular Cable Package: Bulk Family Name: UTPCH180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 855765-UTPCH180VLY Series: * Features: Modular Cable Package: Bulk Family Name: UTPCH180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Cables - UTPCH180VLY - 855765-UTPCH180VLY - Win Source Electronics
Laguna Hills, CA, United States
Modular Cables - UTPCH180VLY
855765-UTPCH180VLY
Modular Cables - UTPCH180VLY 855765-UTPCH180VLY
Manufacturer: Panduit Corp Win Source Part Number: 855765-UTPCH180VLY Series: * Features: Modular Cable Package: Bulk Family Name: UTPCH180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000

Manufacturer: Panduit Corp
Win Source Part Number: 855765-UTPCH180VLY
Series: *
Features: Modular Cable
Package: Bulk
Family Name: UTPCH180
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8544.42.1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 855765-UTPCH180VLY
Product Name Modular Cables - UTPCH180VLY
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details