Panduit Corp. Cable Assemblies - Modular Cables UTP6ASD95RD

Description
Win Source Part Number: 1207931-UTP6ASD95RD Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498321566 Base Product Number: UTP6AS Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1207931-UTP6ASD95RD Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498321566 Base Product Number: UTP6AS Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1207931-UTP6ASD95RD
Cable Assemblies - Modular Cables 1207931-UTP6ASD95RD
Win Source Part Number: 1207931-UTP6ASD95RD Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498321566 Base Product Number: UTP6AS Product Status: Obsolete

Win Source Part Number: 1207931-UTP6ASD95RD
Category: Cable Assemblies>Modular Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498321566
Base Product Number: UTP6AS
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1207931-UTP6ASD95RD
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details