Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X5GR

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16492-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16492-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16492-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit - 67Y8112 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit
67Y8112
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit 67Y8112
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16492-ND 67Y8112
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details