Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X5BU

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12925-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12925-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12925-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit - 67Y8111 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit
67Y8111
Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit 67Y8111
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 5FT; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - UTP28X5BU - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTP28X5BU
Cable Assemblies - Modular Cables UTP28X5BU
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12925-ND 67Y8111 UTP28X5BU
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6A, Rj45 Plug-Plug, 5Ft; Lan Category Panduit Cable Assemblies - Modular Cables
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details