Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X3BU

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-RJ45 Plug, 3Ft (part number 67Y7850) is a Category 6A UTP patch cord constructed from 28 AWG solid copper cable. It features high-performance RJ45 modular plugs and is designed to meet ANSI/TIA-568.2-D and ISO 11801 Class E_A standards for electrical performance up to 500 MHz. The cable has a nominal diameter of 0.185 inches (4.7 mm), allowing for improved flexibility and routing in high-density applications. This patch cord supports Power over Ethernet (PoE) applications, compliant with IEEE 802.3af/at and 802.3bt standards. It is cULus Listed and RoHS compliant, ensuring safety and environmental standards are met. The operating temperature range is from 14°F to 167°F (-10°C to 75°C), with a storage temperature range of -40°F to 158°F (-40°C to 70°C). The plug housing is made from UL94V-0 rated clear polycarbonate, and the contacts are gold plated for enhanced performance and durability. This product is suitable for applications such as 10GBASE-T Ethernet and data center server virtualization, making it a versatile choice for networking needs.

Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-RJ45 Plug, 3Ft (part number 67Y7850) is a Category 6A UTP patch cord constructed from 28 AWG solid copper cable. It features high-performance RJ45 modular plugs and is designed to meet ANSI/TIA-568.2-D and ISO 11801 Class E_A standards for electrical performance up to 500 MHz. The cable has a nominal diameter of 0.185 inches (4.7 mm), allowing for improved flexibility and routing in high-density applications. This patch cord supports Power over Ethernet (PoE) applications, compliant with IEEE 802.3af/at and 802.3bt standards. It is cULus Listed and RoHS compliant, ensuring safety and environmental standards are met. The operating temperature range is from 14°F to 167°F (-10°C to 75°C), with a storage temperature range of -40°F to 158°F (-40°C to 70°C). The plug housing is made from UL94V-0 rated clear polycarbonate, and the contacts are gold plated for enhanced performance and durability. This product is suitable for applications such as 10GBASE-T Ethernet and data center server virtualization, making it a versatile choice for networking needs.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12921-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12921-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12921-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - UTP28X3BU - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTP28X3BU
Cable Assemblies - Modular Cables UTP28X3BU
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit - 67Y7850 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit
67Y7850
Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit 67Y7850
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A-28 Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:PanNet TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12921-ND UTP28X3BU 67Y7850
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45 Plug-Rj45 Plug, 3Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products