Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X3BL

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16487-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16487-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16487-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Enet Cable, Cat6A, Rj45 Plug-Plug, 3Ft; Lan Category Panduit - 67Y7849 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 3Ft; Lan Category Panduit
67Y7849
Enet Cable, Cat6A, Rj45 Plug-Plug, 3Ft; Lan Category Panduit 67Y7849
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 3FT; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16487-ND 67Y7849
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6A, Rj45 Plug-Plug, 3Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Modular/Ethernet Cables (RJ45, RJ11) - A30686-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers