Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X1BU

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16484-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16484-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16484-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Enet Cable, Cat6A, Rj45 Plug-Plug, 1Ft; Lan Category Panduit - 67Y7445 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 1Ft; Lan Category Panduit
67Y7445
Enet Cable, Cat6A, Rj45 Plug-Plug, 1Ft; Lan Category Panduit 67Y7445
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6a; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6a; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16484-ND 67Y7445
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6A, Rj45 Plug-Plug, 1Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details