Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X15BL

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-23743-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-23743-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-23743-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6A, Rj45 Plug-Plug, 15Ft; Lan Category Panduit - 67Y7615 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 15Ft; Lan Category Panduit
67Y7615
Enet Cable, Cat6A, Rj45 Plug-Plug, 15Ft; Lan Category Panduit 67Y7615
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15FT; LAN Category:Cat6a; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15FT; LAN Category:Cat6a; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-23743-ND 67Y7615
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6A, Rj45 Plug-Plug, 15Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 6.56 ft (20 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details