Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28SP8IN

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.67' (203.2mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.67' (203.2mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16471-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16471-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16471-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.67' (203.2mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.67' (203.2mm) Unshielded

Buy Now Datasheet
Enet Cable, Cat6, Rj45 Plug-Plug, 8; Lan Category Panduit - 68W5402 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 8; Lan Category Panduit
68W5402
Enet Cable, Cat6, Rj45 Plug-Plug, 8; Lan Category Panduit 68W5402
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 8"; LAN Category:Cat6; Cable Length - Metric:203.2mm; Cable Length - Imperial:8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Off White; Product Range:TX6-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 8"; LAN Category:Cat6; Cable Length - Metric:203.2mm; Cable Length - Imperial:8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Off White; Product Range:TX6-28 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16471-ND 68W5402
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6, Rj45 Plug-Plug, 8; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details