Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28SP7RD

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12914-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12914-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12914-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit - 46W9320 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit
46W9320
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit 46W9320
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TX6-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TX6-28 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - UTP28SP7RD - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTP28SP7RD
Cable Assemblies - Modular Cables UTP28SP7RD
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12914-ND 46W9320 UTP28SP7RD
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205131-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
6 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details