Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28SP7GR

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-12911-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-12911-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-12911-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - UTP28SP7GR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
UTP28SP7GR
Cable Assemblies - Modular Cables UTP28SP7GR
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit - 46W9310 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit
46W9310
Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit 46W9310
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6-28 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-12911-ND UTP28SP7GR 46W9310
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1413A201-300 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details