Panduit Corp. Cable Assemblies - Modular Cables UTP28SP41GR

Description
Win Source Part Number: 1136804-UTP28SP41GR Category: Cable Assemblies>Modular Cables Series: TX6-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 41.01' (12.50m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498335911 Base Product Number: UTP28S
Request a Quote Datasheet
Description
Win Source Part Number: 1136804-UTP28SP41GR Category: Cable Assemblies>Modular Cables Series: TX6-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 41.01' (12.50m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498335911 Base Product Number: UTP28S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1136804-UTP28SP41GR
Cable Assemblies - Modular Cables 1136804-UTP28SP41GR
Win Source Part Number: 1136804-UTP28SP41GR Category: Cable Assemblies>Modular Cables Series: TX6-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 41.01' (12.50m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498335911 Base Product Number: UTP28S

Win Source Part Number: 1136804-UTP28SP41GR
Category: Cable Assemblies>Modular Cables
Series: TX6-28™
Color: Green
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 41.01' (12.50m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498335911
Base Product Number: UTP28S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1136804-UTP28SP41GR
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details