Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 3'
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 3FT; LAN Category:Cat6; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Off White; Product Range:TX6-28 Series RoHS Compliant: Yes
(PRICE/3 FT)CABLE ASSEMBLY MOD 28-4PR STRANDEDCAT 6, SMALL DIAMETER, 3 FTNON-INTEG WHITE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12891-ND | UTP28SP3 | 46W9210 | 93335428 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Enet Cable, Cat6, Rj45 Plug-Plug, 3Ft; Lan Category Panduit | Electrical Cable/Wire |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 6 | Cat 6 | ||
| Cable Shielding | No Shielding | No Shielding; Unshielded |