Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 1'
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6-28 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12889-ND | UTP28SP1GR | 46W9062 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Panduit |
| Application | LAN / Ethernet | LAN / Ethernet | |
| Cable Type | Cat 6 | Cat 6 | |
| Cable Shielding | No Shielding | No Shielding; Unshielded |