Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 1FT; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TX6-28 Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG TO PLUG 1'
(PRICE/ 1 FT), COPPER PATCH CORD, CATEGORY 6 PERFORMANCE, BLUE, 28AWG, CONNECTOR TYPE: RJ45 T0 RJ45, UNSHIELDED, TWISTED PAIR, STRANDED, CM/LSZH CABLE WITH ENHANCED PERFORMANCE MODULAR PLUGS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12888-ND | 46W9061 | UTP28SP1BU | 93316887 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Cat6, Rj45 Plug-Plug, 1Ft; Lan Category Panduit | Cable Assemblies - Modular Cables | Electrical Cable/Wire |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 6 | Cat 6 | ||
| Cable Shielding | No Shielding | No Shielding; Unshielded |