Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28SP10RD

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16391-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16391-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16391-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit - 46W9088 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
46W9088
Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit 46W9088
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TX6-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TX6-28 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 298-16391-ND 46W9088
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details