Panduit Corp. Cable Assemblies - Modular Cables UTP28CH55BL

Description
Win Source Part Number: 971635-UTP28CH55BL Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 55.00' (16.74m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498347035 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971635-UTP28CH55BL Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 55.00' (16.74m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498347035 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
971635-UTP28CH55BL
Cable Assemblies - Modular Cables 971635-UTP28CH55BL
Win Source Part Number: 971635-UTP28CH55BL Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 55.00' (16.74m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498347035 Base Product Number: UTP28C Product Status: Obsolete

Win Source Part Number: 971635-UTP28CH55BL
Category: Cable Assemblies>Modular Cables
Series: TX5e-28™
Color: Black
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 55.00' (16.74m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498347035
Base Product Number: UTP28C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 971635-UTP28CH55BL
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details