Panduit Corp. Cable Assemblies - Modular Cables UTP28CH48GY

Description
Win Source Part Number: 965863-UTP28CH48GY Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346761 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965863-UTP28CH48GY Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346761 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
965863-UTP28CH48GY
Cable Assemblies - Modular Cables 965863-UTP28CH48GY
Win Source Part Number: 965863-UTP28CH48GY Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Gray Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346761 Base Product Number: UTP28C Product Status: Obsolete

Win Source Part Number: 965863-UTP28CH48GY
Category: Cable Assemblies>Modular Cables
Series: TX5e-28™
Color: Gray
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 48.00' (14.63m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498346761
Base Product Number: UTP28C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 965863-UTP28CH48GY
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details