Panduit Corp. Cable Assemblies - Modular Cables UTP28CH48GR

Description
Win Source Part Number: 1121260-UTP28CH48GR Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346762 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1121260-UTP28CH48GR Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346762 Base Product Number: UTP28C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1121260-UTP28CH48GR
Cable Assemblies - Modular Cables 1121260-UTP28CH48GR
Win Source Part Number: 1121260-UTP28CH48GR Category: Cable Assemblies>Modular Cables Series: TX5e-28™ Color: Green Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 48.00' (14.63m) Cable Type: Round Cable Shielding: Unshielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498346762 Base Product Number: UTP28C Product Status: Obsolete

Win Source Part Number: 1121260-UTP28CH48GR
Category: Cable Assemblies>Modular Cables
Series: TX5e-28™
Color: Green
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 48.00' (14.63m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498346762
Base Product Number: UTP28C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1121260-UTP28CH48GR
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details