HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 95H4683 |
| Product Name | Hook & Loop Cable Fastener; Fastener Length Imperial Panduit |
| Type | Hook Fastener; Loop Fastener |