Panduit Corp. Hook & Loop Cable Tie, 305Mm, Black,pk10; Fastener Length Imperial Panduit UGCTC3S-X0

Description
HOOK & LOOP CABLE TIE, 305MM, BLACK,PK10; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE TIE, 305MM, BLACK,PK10; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Tie, 305Mm, Black,pk10; Fastener Length Imperial Panduit - 99Y2697 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Tie, 305Mm, Black,pk10; Fastener Length Imperial Panduit
99Y2697
Hook & Loop Cable Tie, 305Mm, Black,pk10; Fastener Length Imperial Panduit 99Y2697
HOOK & LOOP CABLE TIE, 305MM, BLACK,PK10; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), RoHS Compliant: Yes

HOOK & LOOP CABLE TIE, 305MM, BLACK,PK10; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), RoHS Compliant: Yes

Supplier's Site Datasheet
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 95H4681 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
95H4681
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 95H4681
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), Brass RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:12"; Fastener Length - Metric:305mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number 99Y2697 95H4681
Product Name Hook & Loop Cable Tie, 305Mm, Black,pk10; Fastener Length Imperial Panduit Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details