Panduit Corp. Hook & Loop Cable Fastener; Fastener Length Imperial Panduit UCT5S-X0

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit - 95H4676 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
95H4676
Hook & Loop Cable Fastener; Fastener Length Imperial Panduit 95H4676
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:18"; Fastener Length - Metric:457mm; Fastener Width - Imperial:0.85"; Fastener Width - Metric:21.6mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 95H4676
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details