SMARTZONE UPS, 5KVA, LI, 208V, N
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 298-U05N11L-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Desktop |
| Standards / Compliance | CE, UL |
| Volt-Amp Rating | 5 kVA |