Panduit Corp. Cable Supports and Fasteners TWR-C0

Description
"Cable Clip, Spring Black Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, Spring Black Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-20451-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-20451-ND
Cable Supports and Fasteners 298-20451-ND
"Cable Clip, Spring Black Fastener 0.375"" (9.53mm)"

"Cable Clip, Spring Black Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Tie Retainer; Cable Clamp / Clip Type Panduit - 95F5109 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Retainer; Cable Clamp / Clip Type Panduit
95F5109
Cable Tie Retainer; Cable Clamp / Clip Type Panduit 95F5109
CABLE TIE RETAINER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:35.6mm; External Width:9.5mm RoHS Compliant: Yes

CABLE TIE RETAINER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:35.6mm; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-20451-ND 95F5109
Product Name Cable Supports and Fasteners Cable Tie Retainer; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers