Panduit Corp. Hook & Loop Cable Tie Rolls, Black, 19.1Mm W, 10.7M L, Pk10; Fastener Length Imperial Panduit TTS-35RX0

Description
HOOK & LOOP CABLE TIE ROLLS, BLACK, 19.1MM W, 10.7M L, PK10; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:10.7m RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE TIE ROLLS, BLACK, 19.1MM W, 10.7M L, PK10; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:10.7m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Tie Rolls, Black, 19.1Mm W, 10.7M L, Pk10; Fastener Length Imperial Panduit - 12K5496 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Tie Rolls, Black, 19.1Mm W, 10.7M L, Pk10; Fastener Length Imperial Panduit
12K5496
Hook & Loop Cable Tie Rolls, Black, 19.1Mm W, 10.7M L, Pk10; Fastener Length Imperial Panduit 12K5496
HOOK & LOOP CABLE TIE ROLLS, BLACK, 19.1MM W, 10.7M L, PK10; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:10.7m RoHS Compliant: Yes

HOOK & LOOP CABLE TIE ROLLS, BLACK, 19.1MM W, 10.7M L, PK10; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:10.7m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 12K5496
Product Name Hook & Loop Cable Tie Rolls, Black, 19.1Mm W, 10.7M L, Pk10; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details
914-2738: LARGE S HOOK - 8-02062-56572-1 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details