Panduit Corp. Tak Tape Hook/loop Tie Rolls, 3Pk, Black, 0.75In W; Fastener Length Imperial Panduit TTS-35R3-0

Description
TAK TAPE HOOK/LOOP TIE ROLLS, 3PK, BLACK, 0.75IN W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
TAK TAPE HOOK/LOOP TIE ROLLS, 3PK, BLACK, 0.75IN W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tak Tape Hook/loop Tie Rolls, 3Pk, Black, 0.75In W; Fastener Length Imperial Panduit - 17T7318 - Newark, An Avnet Company
Chicago, IL, United States
Tak Tape Hook/loop Tie Rolls, 3Pk, Black, 0.75In W; Fastener Length Imperial Panduit
17T7318
Tak Tape Hook/loop Tie Rolls, 3Pk, Black, 0.75In W; Fastener Length Imperial Panduit 17T7318
TAK TAPE HOOK/LOOP TIE ROLLS, 3PK, BLACK, 0.75IN W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes

TAK TAPE HOOK/LOOP TIE ROLLS, 3PK, BLACK, 0.75IN W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 17T7318
Product Name Tak Tape Hook/loop Tie Rolls, 3Pk, Black, 0.75In W; Fastener Length Imperial Panduit
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7746: GATE HOOK AND EYES - 8-02062-52339-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details