Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties TTR-20R0

Description
Win Source Part Number: 1101597-TTR-20R0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Tak-Tape™ Color: Black Package: Bulk Standard Package: 1 Material: Polypropylene Hook, Polyamide Loop Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): TTR-20R0TTR20R0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: TTR-20R0-ND,298-1691 3,61305625932 Base Product Number: TTR-20 Length - Approximate: 20' Length - Actual: 20.00' (6.10m)
Request a Quote Datasheet
Description
Win Source Part Number: 1101597-TTR-20R0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Tak-Tape™ Color: Black Package: Bulk Standard Package: 1 Material: Polypropylene Hook, Polyamide Loop Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): TTR-20R0TTR20R0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: TTR-20R0-ND,298-1691 3,61305625932 Base Product Number: TTR-20 Length - Approximate: 20' Length - Actual: 20.00' (6.10m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1101597-TTR-20R0
Cables, Wires - Management - Cable Ties and Zip Ties 1101597-TTR-20R0
Win Source Part Number: 1101597-TTR-20R0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Tak-Tape™ Color: Black Package: Bulk Standard Package: 1 Material: Polypropylene Hook, Polyamide Loop Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): TTR-20R0TTR20R0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Panduit Corp Other Names: TTR-20R0-ND,298-1691 3,61305625932 Base Product Number: TTR-20 Length - Approximate: 20' Length - Actual: 20.00' (6.10m)

Win Source Part Number: 1101597-TTR-20R0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Tak-Tape™
Color: Black
Package: Bulk
Standard Package: 1
Material: Polypropylene Hook, Polyamide Loop
Width: 0.750" (19.05mm)
Wire/Cable Tie Type: Hook and Loop - Strip
Bundle Diameter: Variable
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): TTR-20R0TTR20R0;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 5806.10.2400
Mfr: Panduit Corp
Other Names: TTR-20R0-ND,298-16913,61305625932
Base Product Number: TTR-20
Length - Approximate: 20'
Length - Actual: 20.00' (6.10m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1101597-TTR-20R0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details