Panduit Corp. Label, Identification, 1X0.5In, 10000Pcs; Label Type Panduit TTC8Y-10

Description
LABEL, IDENTIFICATION, 1X0.5IN, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; Label Size:1 "W x 0.5 "HRoHS Compliant: Yes
Description
LABEL, IDENTIFICATION, 1X0.5IN, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; Label Size:1 "W x 0.5 "HRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 1X0.5In, 10000Pcs; Label Type Panduit - 01C6527 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 1X0.5In, 10000Pcs; Label Type Panduit
01C6527
Label, Identification, 1X0.5In, 10000Pcs; Label Type Panduit 01C6527
LABEL, IDENTIFICATION, 1X0.5IN, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; Label Size:1 "W x 0.5 "HRoHS Compliant: Yes

LABEL, IDENTIFICATION, 1X0.5IN, 10000PCS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; Label Size:1 "W x 0.5 "HRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 01C6527
Product Name Label, Identification, 1X0.5In, 10000Pcs; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details