Panduit Corp. Labels, Stickers, Decals - Blank TTC19Y-2.5

Description
"LABEL TT POLY WHT 2.00 X 0.50"""
Request a Quote Datasheet
Description
"LABEL TT POLY WHT 2.00 X 0.50"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-20442-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-20442-ND
Labels, Stickers, Decals - Blank 298-20442-ND
"LABEL TT POLY WHT 2.00 X 0.50"""

"LABEL TT POLY WHT 2.00 X 0.50"""

Buy Now Datasheet
Label, Identification 50.8X12.7Mm 1000Pc; Label Type Panduit - 27C9299 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification 50.8X12.7Mm 1000Pc; Label Type Panduit
27C9299
Label, Identification 50.8X12.7Mm 1000Pc; Label Type Panduit 27C9299
LABEL, IDENTIFICATION 50.8X12.7MM 1000PC; Label Type:Identification; Label Dimensions:12.7mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Colour:White; For Use With:Thermal Transfer RoHS Compliant: Yes

LABEL, IDENTIFICATION 50.8X12.7MM 1000PC; Label Type:Identification; Label Dimensions:12.7mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Colour:White; For Use With:Thermal Transfer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-20442-ND 27C9299
Product Name Labels, Stickers, Decals - Blank Label, Identification 50.8X12.7Mm 1000Pc; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details