Panduit Corp. Desk Top Printer, Thermal Transfer, 300 Dpi; Product Range Panduit TDP43ME

Description
DESK TOP PRINTER, THERMAL TRANSFER, 300 DPI; Product Range:-; Plug Type:-; Colour:Grey; External Depth:284mm; External Height:173mm; External Width:226mm; For Use With:Panduits Easy-Mark & Pan-Mark 2.5 for Windows Labeling Software RoHS Compliant: Yes
Datasheet
Description
DESK TOP PRINTER, THERMAL TRANSFER, 300 DPI; Product Range:-; Plug Type:-; Colour:Grey; External Depth:284mm; External Height:173mm; External Width:226mm; For Use With:Panduits Easy-Mark & Pan-Mark 2.5 for Windows Labeling Software RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Top Printer, Thermal Transfer, 300 Dpi; Product Range Panduit - 43T4696 - Newark, An Avnet Company
Chicago, IL, United States
Desk Top Printer, Thermal Transfer, 300 Dpi; Product Range Panduit
43T4696
Desk Top Printer, Thermal Transfer, 300 Dpi; Product Range Panduit 43T4696
DESK TOP PRINTER, THERMAL TRANSFER, 300 DPI; Product Range:-; Plug Type:-; Colour:Grey; External Depth:284mm; External Height:173mm; External Width:226mm; For Use With:Panduits Easy-Mark & Pan-Mark 2.5 for Windows Labeling Software RoHS Compliant: Yes

DESK TOP PRINTER, THERMAL TRANSFER, 300 DPI; Product Range:-; Plug Type:-; Colour:Grey; External Depth:284mm; External Height:173mm; External Width:226mm; For Use With:Panduits Easy-Mark & Pan-Mark 2.5 for Windows Labeling Software RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 43T4696
Product Name Desk Top Printer, Thermal Transfer, 300 Dpi; Product Range Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details