Panduit Corp. Cable Supports and Fasteners - TC10-14-C100 TC10-14-C100

Description
Manufacturer: Panduit Corp Win Source Part Number: 1105613-TC10-14-C100 Packaging: Bulk Type: Clip, C-Type Color: Black Features: Weather Resistant Length: 0.590" (14.99mm) Mounting: Fastener Height: 0.510" (12.95mm) Material: Polypropylene (PP) Width: 0.450" (11.43mm) Opening Size: 0.350" (8.89mm) Categories: Cables, Wires - Management Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1105613-TC10-14-C100 Packaging: Bulk Type: Clip, C-Type Color: Black Features: Weather Resistant Length: 0.590" (14.99mm) Mounting: Fastener Height: 0.510" (12.95mm) Material: Polypropylene (PP) Width: 0.450" (11.43mm) Opening Size: 0.350" (8.89mm) Categories: Cables, Wires - Management Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - TC10-14-C100
1105613-TC10-14-C100
Cable Supports and Fasteners - TC10-14-C100 1105613-TC10-14-C100
Manufacturer: Panduit Corp Win Source Part Number: 1105613-TC10-14-C100 Packaging: Bulk Type: Clip, C-Type Color: Black Features: Weather Resistant Length: 0.590" (14.99mm) Mounting: Fastener Height: 0.510" (12.95mm) Material: Polypropylene (PP) Width: 0.450" (11.43mm) Opening Size: 0.350" (8.89mm) Categories: Cables, Wires - Management Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Panduit Corp
Win Source Part Number: 1105613-TC10-14-C100
Packaging: Bulk
Type: Clip, C-Type
Color: Black
Features: Weather Resistant
Length: 0.590" (14.99mm)
Mounting: Fastener
Height: 0.510" (12.95mm)
Material: Polypropylene (PP)
Width: 0.450" (11.43mm)
Opening Size: 0.350" (8.89mm)
Categories: Cables, Wires - Management
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1105613-TC10-14-C100
Product Name Cable Supports and Fasteners - TC10-14-C100
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details