Panduit Corp. Twin-70 Raceway Base Is Offered In 8' And 10' Lengths. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit T702BEI8

Description
Twin-70 Raceway base is offered in 8' and 10' lengths. Supplied with pre-punched mounting holes. RoHS Compliant: Yes
Description
Twin-70 Raceway base is offered in 8' and 10' lengths. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Twin-70 Raceway Base Is Offered In 8' And 10' Lengths. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit - 66H4918 - Newark, An Avnet Company
Chicago, IL, United States
Twin-70 Raceway Base Is Offered In 8' And 10' Lengths. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
66H4918
Twin-70 Raceway Base Is Offered In 8' And 10' Lengths. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit 66H4918
Twin-70 Raceway base is offered in 8' and 10' lengths. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Twin-70 Raceway base is offered in 8' and 10' lengths. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H4918
Product Name Twin-70 Raceway Base Is Offered In 8' And 10' Lengths. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details