Panduit Corp. T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit T45BIW8-A

Description
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes
Description
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit - 66H4747 - Newark, An Avnet Company
Chicago, IL, United States
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
66H4747
T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit 66H4747
T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

T-45 raceway base in 8' and 10' lengths with adhesive. Supplied with pre-punched mounting holes. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H4747
Product Name T-45 Raceway Base In 8' And 10' Lengths With Adhesive. Supplied With Pre-Punched Mounting Holes. Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details