LABEL PRINTER TAPE, THERMAL TRANSFER; Label Tape Type:Thermal Transfer; Tape Length:30.5m; Tape Width:50.8mm; Tape Material:Vinyl; Label Tape Colour:Green; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Label Materials |
| Product Number | 61AC8563 |
| Product Name | Label Printer Tape, Thermal Transfer; Label Tape Type Panduit |
| Width | 2 inches (50.8 mm) |