Panduit Corp. SPIRAL WRAP, .12" (3.2MM) X 100', POLY, T12F-C

Description
SPIRAL WRAP, .12" (3.2MM) X 100', POLY,
Request a Quote
Description
SPIRAL WRAP, .12" (3.2MM) X 100', POLY,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SPIRAL WRAP, .12
Wilmington, MA, United States
SPIRAL WRAP, .12" (3.2MM) X 100', POLY,
T12F-C
SPIRAL WRAP, .12" (3.2MM) X 100', POLY, T12F-C
SPIRAL WRAP, .12" (3.2MM) X 100', POLY,

SPIRAL WRAP, .12" (3.2MM) X 100', POLY,

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Tubing
Product Number T12F-C
Product Name SPIRAL WRAP, .12" (3.2MM) X 100', POLY,
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Tubing and Profile Struts - 7866153 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details