Panduit Corp. Label Tape, Pet, 0.5 X 30Ft, Black/cler; Tape Width Panduit T050X000YKM-BK

Description
LABEL TAPE, PET, 0.5" X 30FT, BLACK/CLER; Tape Width:0.5"; Tape Material:Polyester; For Use With:Panduit MP100 & MP300 Portable Label Printers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL TAPE, PET, 0.5" X 30FT, BLACK/CLER; Tape Width:0.5"; Tape Material:Polyester; For Use With:Panduit MP100 & MP300 Portable Label Printers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Tape, Pet, 0.5 X 30Ft, Black/cler; Tape Width Panduit - 52AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Label Tape, Pet, 0.5 X 30Ft, Black/cler; Tape Width Panduit
52AH1057
Label Tape, Pet, 0.5 X 30Ft, Black/cler; Tape Width Panduit 52AH1057
LABEL TAPE, PET, 0.5" X 30FT, BLACK/CLER; Tape Width:0.5"; Tape Material:Polyester; For Use With:Panduit MP100 & MP300 Portable Label Printers; Product Range:- RoHS Compliant: Yes

LABEL TAPE, PET, 0.5" X 30FT, BLACK/CLER; Tape Width:0.5"; Tape Material:Polyester; For Use With:Panduit MP100 & MP300 Portable Label Printers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52AH1057
Product Name Label Tape, Pet, 0.5 X 30Ft, Black/cler; Tape Width Panduit
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details