Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories SVPDUB

Description
Win Source Part Number: 1314243-SVPDUB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322076 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314243-SVPDUB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322076 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - SVPDUB - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SVPDUB
Boxes, Enclosures, Racks - Rack Accessories SVPDUB
Win Source Part Number: 1314243-SVPDUB Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 7498322076 Product Status: Obsolete

Win Source Part Number: 1314243-SVPDUB
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Mfr: Panduit Corp
Other Names: 7498322076
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SVPDUB
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details