Panduit Corp. Cable Assemblies - Modular Cables STPK6X1MOR

Description
Win Source Part Number: 1314230-STPK6X1MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 298-13274,7498327305 ,STPK6X1MOR Base Product Number: STPK6X
Request a Quote Datasheet
Description
Win Source Part Number: 1314230-STPK6X1MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 298-13274,7498327305 ,STPK6X1MOR Base Product Number: STPK6X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314230-STPK6X1MOR
Cable Assemblies - Modular Cables 1314230-STPK6X1MOR
Win Source Part Number: 1314230-STPK6X1MOR Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Orange Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 298-13274,7498327305 ,STPK6X1MOR Base Product Number: STPK6X

Win Source Part Number: 1314230-STPK6X1MOR
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Orange
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 3.28' (1.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 298-13274,7498327305,STPK6X1MOR
Base Product Number: STPK6X

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-13274-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-13274-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-13274-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314230-STPK6X1MOR 298-13274-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details