Panduit Corp. Cable Assemblies - Modular Cables STPK6X1MBL

Description
Win Source Part Number: 1314228-STPK6X1MBL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPK6X1MBL,298-13271 ,7498323548 Base Product Number: STPK6X
Request a Quote Datasheet
Description
Win Source Part Number: 1314228-STPK6X1MBL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPK6X1MBL,298-13271 ,7498323548 Base Product Number: STPK6X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314228-STPK6X1MBL
Cable Assemblies - Modular Cables 1314228-STPK6X1MBL
Win Source Part Number: 1314228-STPK6X1MBL Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Black Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 3.28' (1.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPK6X1MBL,298-13271 ,7498323548 Base Product Number: STPK6X

Win Source Part Number: 1314228-STPK6X1MBL
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Black
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 3.28' (1.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: STPK6X1MBL,298-13271,7498323548
Base Product Number: STPK6X

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-13271-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-13271-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-13271-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314228-STPK6X1MBL 298-13271-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 300mm, double-end, Slotted Jackscrews - M80-FC11005F1-0300F1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details