Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199817-STPK6X10MGR
Packaging: Bulk
Connector Type: RJ45
Cable Length: 10 m
Number of Pins: 8
Categories: Ethernet Cables
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1199817-STPK6X10MGR | STPK6X10MGR-ND |
| Product Name | Ethernet Cables - STPK6X10MGR | Modular/Ethernet Cables (RJ45, RJ11) |
| Cable Type | Cat 6 |