Panduit Corp. Cable Assemblies - Modular Cables STPCH3MBBL

Description
Win Source Part Number: 1314233-STPCH3MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: STPCH3MBBL,298-16368 ,7498371818 Base Product Number: STPCH3
Request a Quote
Description
Win Source Part Number: 1314233-STPCH3MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: STPCH3MBBL,298-16368 ,7498371818 Base Product Number: STPCH3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1314233-STPCH3MBBL is a 9.84-foot (3.00m) shielded modular cable assembly designed for Ethernet applications. It features an 8-position shielded modular plug on both ends, adhering to the T568A wiring scheme. The cable is constructed from 26AWG stranded CAT5e F/UTP material, with a dual-rated CM/LSZH jacket, ensuring compliance with low smoke and zero halogen standards. The cable color is international gray, and it includes a strain relief boot for enhanced durability. The plugs are made from polycarbonate with a copper alloy nickel-plated shield, providing reliable connectivity. This product is suitable for free-hanging mounting and is packaged in bulk.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1314233-STPCH3MBBL is a 9.84-foot (3.00m) shielded modular cable assembly designed for Ethernet applications. It features an 8-position shielded modular plug on both ends, adhering to the T568A wiring scheme. The cable is constructed from 26AWG stranded CAT5e F/UTP material, with a dual-rated CM/LSZH jacket, ensuring compliance with low smoke and zero halogen standards. The cable color is international gray, and it includes a strain relief boot for enhanced durability. The plugs are made from polycarbonate with a copper alloy nickel-plated shield, providing reliable connectivity. This product is suitable for free-hanging mounting and is packaged in bulk.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314233-STPCH3MBBL
Cable Assemblies - Modular Cables 1314233-STPCH3MBBL
Win Source Part Number: 1314233-STPCH3MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: STPCH3MBBL,298-16368 ,7498371818 Base Product Number: STPCH3

Win Source Part Number: 1314233-STPCH3MBBL
Category: Cable Assemblies>Modular Cables
Series: TX5e™
Color: Black
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 9.84' (3.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: STPCH3MBBL,298-16368,7498371818
Base Product Number: STPCH3

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16368-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16368-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16368-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314233-STPCH3MBBL 298-16368-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN4A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded (stp)
View Details