Panduit Corp. Cable Assemblies - Modular Cables STPCH0.5MBBL

Description
Win Source Part Number: 1314234-STPCH0.5MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 1.64' (500.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPCH0.5MBBL,298-163 64,7498371813 Base Product Number: STPCH0
Request a Quote Datasheet
Description
Win Source Part Number: 1314234-STPCH0.5MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 1.64' (500.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPCH0.5MBBL,298-163 64,7498371813 Base Product Number: STPCH0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314234-STPCH0.5MBBL
Cable Assemblies - Modular Cables 1314234-STPCH0.5MBBL
Win Source Part Number: 1314234-STPCH0.5MBBL Category: Cable Assemblies>Modular Cables Series: TX5e™ Color: Black Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 1.64' (500.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: STPCH0.5MBBL,298-163 64,7498371813 Base Product Number: STPCH0

Win Source Part Number: 1314234-STPCH0.5MBBL
Category: Cable Assemblies>Modular Cables
Series: TX5e™
Color: Black
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: STPCH0.5MBBL,298-16364,7498371813
Base Product Number: STPCH0

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16364-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16364-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16364-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314234-STPCH0.5MBBL 298-16364-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details