Panduit Corp. Cable Assemblies - Modular Cables STP6X6BU

Description
Win Source Part Number: 1314225-STP6X6BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 6.00' (1.83m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 7498301181,298-16360 ,STP6X6BU Base Product Number: STP6X6
Request a Quote Datasheet
Description
Win Source Part Number: 1314225-STP6X6BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 6.00' (1.83m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 7498301181,298-16360 ,STP6X6BU Base Product Number: STP6X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314225-STP6X6BU
Cable Assemblies - Modular Cables 1314225-STP6X6BU
Win Source Part Number: 1314225-STP6X6BU Category: Cable Assemblies>Modular Cables Series: TX6A™ 10Gig™ Color: Blue Features: Latch Lock, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 6.00' (1.83m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat6a Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Panduit Corp Other Names: 7498301181,298-16360 ,STP6X6BU Base Product Number: STP6X6

Win Source Part Number: 1314225-STP6X6BU
Category: Cable Assemblies>Modular Cables
Series: TX6A™ 10Gig™
Color: Blue
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 6.00' (1.83m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Panduit Corp
Other Names: 7498301181,298-16360,STP6X6BU
Base Product Number: STP6X6

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 298-16360-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16360-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16360-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1314225-STP6X6BU 298-16360-ND
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details